multicomp PRO Sleeving, Insulating, 1.07Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S18-1100-CLR

Description
SLEEVING, INSULATING, 1.07MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:1.07mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 1.07MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:1.07mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 1.07Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3594 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 1.07Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3594
Sleeving, Insulating, 1.07Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3594
SLEEVING, INSULATING, 1.07MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:1.07mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING, 1.07MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:1.07mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3594
Product Name Sleeving, Insulating, 1.07Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 083800-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269097 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 2.76 inch (70 mm)
Length 10 inch (254 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details