multicomp PRO Sleeving, Insulating, 2.16Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S12-1100-BLK

Description
SLEEVING, INSULATING, 2.16MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 2.16MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 2.16Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3607 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 2.16Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3607
Sleeving, Insulating, 2.16Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3607
SLEEVING, INSULATING, 2.16MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 2.16MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:2.16mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3607
Product Name Sleeving, Insulating, 2.16Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details