multicomp PRO Sleeving, Insulating, 9Awg, 3Mm Id, Black, 500Ft; Sleeving / Tubing Type Multicomp Pro PVI-S09-1500-BLK

Description
SLEEVING, INSULATING, 9AWG, 3MM ID, BLACK, 500FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 9AWG, 3MM ID, BLACK, 500FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 9Awg, 3Mm Id, Black, 500Ft; Sleeving / Tubing Type Multicomp Pro - 71T8308 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 9Awg, 3Mm Id, Black, 500Ft; Sleeving / Tubing Type Multicomp Pro
71T8308
Sleeving, Insulating, 9Awg, 3Mm Id, Black, 500Ft; Sleeving / Tubing Type Multicomp Pro 71T8308
SLEEVING, INSULATING, 9AWG, 3MM ID, BLACK, 500FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, INSULATING, 9AWG, 3MM ID, BLACK, 500FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 71T8308
Product Name Sleeving, Insulating, 9Awg, 3Mm Id, Black, 500Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - 0021036031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details