multicomp PRO Sleeving, Insulating, 3.38Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S08-1100-CLR

Description
SLEEVING, INSULATING, 3.38MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.38mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 3.38MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.38mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 3.38Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3619 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 3.38Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3619
Sleeving, Insulating, 3.38Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3619
SLEEVING, INSULATING, 3.38MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.38mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING, 3.38MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:3.38mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3619
Product Name Sleeving, Insulating, 3.38Mm, Transparent, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Transitions & Breakouts - 003301-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details