multicomp PRO Sleeving, Insulating, 3.76Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S07-1100-BLK

Description
SLEEVING, INSULATING, 3.76MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Description
SLEEVING, INSULATING, 3.76MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a black insulating sleeving made of PVC, with an internal diameter of 3.76 mm and a length of 100 feet (30.5 meters). It is designed for use with cables and wires, providing electrical insulation. The sleeving is rated for 300V for sizes #24 to #1 and 600V for sizes 5/16,Äù to 2,Äù. It operates within a temperature range of -20°C to +105°C. The material exhibits a specific gravity of 1.32 and a tensile strength of 2,800 psi. It has passed various aging tests, including heat and oil aging, and meets flammability standards as per UL Subject 224 VW-1. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The product is a black insulating sleeving made of PVC, with an internal diameter of 3.76 mm and a length of 100 feet (30.5 meters). It is designed for use with cables and wires, providing electrical insulation. The sleeving is rated for 300V for sizes #24 to #1 and 600V for sizes 5/16,Äù to 2,Äù. It operates within a temperature range of -20°C to +105°C. The material exhibits a specific gravity of 1.32 and a tensile strength of 2,800 psi. It has passed various aging tests, including heat and oil aging, and meets flammability standards as per UL Subject 224 VW-1. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 3.76Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3678 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 3.76Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3678
Sleeving, Insulating, 3.76Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3678
SLEEVING, INSULATING, 3.76MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 3.76MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3678
Product Name Sleeving, Insulating, 3.76Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0016072001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details