multicomp PRO Sleeving, Insulating, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S02-1100-BLK

Description
SLEEVING, INSULATING, 6.68MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 6.68MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3632 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3632
Sleeving, Insulating, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3632
SLEEVING, INSULATING, 6.68MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 6.68MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:6.68mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3632
Product Name Sleeving, Insulating, 6.68Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - QKY100C-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details