multicomp PRO Sleeving, Insulating, 7.47Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro PVI-S01-1100-BLK

Description
SLEEVING, INSULATING, 7.47MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.47mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 7.47MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.47mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 7.47Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 03F3764 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 7.47Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
03F3764
Sleeving, Insulating, 7.47Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 03F3764
SLEEVING, INSULATING, 7.47MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.47mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

SLEEVING, INSULATING, 7.47MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.47mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3764
Product Name Sleeving, Insulating, 7.47Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-06-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details