HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 04F6459 |
| Product Name | Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |