multicomp PRO Heat Shrink Tubing, 1.6Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro PVHR-004-1025-BLK

Description
HEAT SHRINK TUBING, 1.6MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.6MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.6Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro - 04F6453 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro
04F6453
Heat Shrink Tubing, 1.6Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro 04F6453
HEAT SHRINK TUBING, 1.6MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F6453
Product Name Heat Shrink Tubing, 1.6Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-05-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0555824003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details