TAPE, PVC, 65.6FT X 0.748"; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:65.6ft; Roll Length - Metric:20m; Tape Width - Imperial:0.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 06WX9921 |
| Product Name | Tape, Pvc, 65.6Ft X 0.748; Tape Backing Material Multicomp Pro |
| Width | 0.7500 inches (19.05 mm) |