multicomp PRO Terminal, Blade, 2.79Mm, Crimp, Yellow; Product Range Multicomp Pro PTVE6-13

Description
TERMINAL, BLADE, 2.79MM, CRIMP, YELLOW; Product Range:PTVE Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:-; Termination:CrimpRoH S Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, 2.79MM, CRIMP, YELLOW; Product Range:PTVE Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:-; Termination:CrimpRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 2.79Mm, Crimp, Yellow; Product Range Multicomp Pro - 97K7881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 2.79Mm, Crimp, Yellow; Product Range Multicomp Pro
97K7881
Terminal, Blade, 2.79Mm, Crimp, Yellow; Product Range Multicomp Pro 97K7881
TERMINAL, BLADE, 2.79MM, CRIMP, YELLOW; Product Range:PTVE Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:-; Termination:CrimpRoH S Compliant: Yes

TERMINAL, BLADE, 2.79MM, CRIMP, YELLOW; Product Range:PTVE Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:-; Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K7881
Product Name Terminal, Blade, 2.79Mm, Crimp, Yellow; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details