multicomp PRO Terminal, Pin, 1.9Mm, 16-14Awg, Blu; Product Range Multicomp Pro PTVE2-12

Description
TERMINAL, PIN, 1.9MM, 16-14AWG, BLU; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 1.9MM, 16-14AWG, BLU; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 1.9Mm, 16-14Awg, Blu; Product Range Multicomp Pro - 97K7880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 1.9Mm, 16-14Awg, Blu; Product Range Multicomp Pro
97K7880
Terminal, Pin, 1.9Mm, 16-14Awg, Blu; Product Range Multicomp Pro 97K7880
TERMINAL, PIN, 1.9MM, 16-14AWG, BLU; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, 1.9MM, 16-14AWG, BLU; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K7880
Product Name Terminal, Pin, 1.9Mm, 16-14Awg, Blu; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details