multicomp PRO Crimp Terminal, Pin, Red, Pk100; Product Range Multicomp Pro PTVE1-12

Description
CRIMP TERMINAL, PIN, RED, PK100; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm2; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl; TerminalRoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, PIN, RED, PK100; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm2; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl; TerminalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Pin, Red, Pk100; Product Range Multicomp Pro - 80K7515 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Pin, Red, Pk100; Product Range Multicomp Pro
80K7515
Crimp Terminal, Pin, Red, Pk100; Product Range Multicomp Pro 80K7515
CRIMP TERMINAL, PIN, RED, PK100; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm2; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl; TerminalRoHS Compliant: Yes

CRIMP TERMINAL, PIN, RED, PK100; Product Range:PTVE Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm2; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl; TerminalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 80K7515
Product Name Crimp Terminal, Pin, Red, Pk100; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Bootlace Ferrules - 1571238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details