multicomp PRO Cable, Hdmi A/dvi-D Dual Link Plug, 3Ft; Connector Type A Multicomp Pro PSG90342

Description
CABLE, HDMI A/DVI-D DUAL LINK PLUG, 3FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A/DVI-D DUAL LINK PLUG, 3FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A/dvi-D Dual Link Plug, 3Ft; Connector Type A Multicomp Pro - 43W7454 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A/dvi-D Dual Link Plug, 3Ft; Connector Type A Multicomp Pro
43W7454
Cable, Hdmi A/dvi-D Dual Link Plug, 3Ft; Connector Type A Multicomp Pro 43W7454
CABLE, HDMI A/DVI-D DUAL LINK PLUG, 3FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI A/DVI-D DUAL LINK PLUG, 3FT; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43W7454
Product Name Cable, Hdmi A/dvi-D Dual Link Plug, 3Ft; Connector Type A Multicomp Pro
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 2863384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details