multicomp PRO Cable, 3.5Mm Stereo Plug, 3Ft, White; Connector Type A Multicomp Pro PSG03747

Description
CABLE, 3.5MM STEREO PLUG, 3FT, WHITE; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG, 3FT, WHITE; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug, 3Ft, White; Connector Type A Multicomp Pro - 54X9856 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug, 3Ft, White; Connector Type A Multicomp Pro
54X9856
Cable, 3.5Mm Stereo Plug, 3Ft, White; Connector Type A Multicomp Pro 54X9856
CABLE, 3.5MM STEREO PLUG, 3FT, WHITE; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG, 3FT, WHITE; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9856
Product Name Cable, 3.5Mm Stereo Plug, 3Ft, White; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details