multicomp PRO Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro PSG03744

Description
CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro - 54X9853 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro
54X9853
Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro 54X9853
CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9853
Product Name Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details