multicomp PRO Cable, 3.5Mm Stereo Plug, 1.5Ft, Black; Connector Type A Multicomp Pro PSG03743

Description
CABLE, 3.5MM STEREO PLUG, 1.5FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG, 1.5FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug, 1.5Ft, Black; Connector Type A Multicomp Pro - 54X9852 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug, 1.5Ft, Black; Connector Type A Multicomp Pro
54X9852
Cable, 3.5Mm Stereo Plug, 1.5Ft, Black; Connector Type A Multicomp Pro 54X9852
CABLE, 3.5MM STEREO PLUG, 1.5FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG, 1.5FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9852
Product Name Cable, 3.5Mm Stereo Plug, 1.5Ft, Black; Connector Type A Multicomp Pro
Cable Length 1.57 ft (4.8 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details