multicomp PRO Cable, 3.5Mm 4 Pole Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro PSG03708

Description
CABLE, 3.5MM 4 POLE PLUG-JACK, 6 , BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM 4 POLE PLUG-JACK, 6 , BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm 4 Pole Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro - 86T1335 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm 4 Pole Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro
86T1335
Cable, 3.5Mm 4 Pole Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro 86T1335
CABLE, 3.5MM 4 POLE PLUG-JACK, 6 , BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM 4 POLE PLUG-JACK, 6 , BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T1335
Product Name Cable, 3.5Mm 4 Pole Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details