multicomp PRO Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro PSG03700

Description
CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro - 26W6311 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro
26W6311
Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro 26W6311
CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-FREE END, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6311
Product Name Cable, 3.5Mm Stereo Plug-Free End, 6Ft; Connector Type A Multicomp Pro
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details