multicomp PRO Cable, 3.5Mm Stereo Plug-Free End, 3Ft; Connector Type A Multicomp Pro PSG03699

Description
CABLE, 3.5MM STEREO PLUG-FREE END, 3FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG-FREE END, 3FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-Free End, 3Ft; Connector Type A Multicomp Pro - 26W6310 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-Free End, 3Ft; Connector Type A Multicomp Pro
26W6310
Cable, 3.5Mm Stereo Plug-Free End, 3Ft; Connector Type A Multicomp Pro 26W6310
CABLE, 3.5MM STEREO PLUG-FREE END, 3FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-FREE END, 3FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6310
Product Name Cable, 3.5Mm Stereo Plug-Free End, 3Ft; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details