multicomp PRO No. Of Contacts Multicomp Pro PSG03605

Description
No. of Contacts:4Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:4Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Multicomp Pro - 86T1739 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Multicomp Pro
86T1739
No. Of Contacts Multicomp Pro 86T1739
No. of Contacts:4Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:4Contacts; Gender:Socket; Pin Diameter:3.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1739
Product Name No. Of Contacts Multicomp Pro
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products