multicomp PRO 4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro PSG03599

Description
4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
Description
4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro - 86T1733 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro
86T1733
4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro 86T1733
4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

4MM BANANA PLUG, PALE CHROME PLATED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1733
Product Name 4Mm Banana Plug, Pale Chrome Plated; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details