multicomp PRO Banana Plug And Jack, Gold Plated, Red; Gender Multicomp Pro PSG03597

Description
BANANA PLUG AND JACK, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG AND JACK, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug And Jack, Gold Plated, Red; Gender Multicomp Pro - 86T1731 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug And Jack, Gold Plated, Red; Gender Multicomp Pro
86T1731
Banana Plug And Jack, Gold Plated, Red; Gender Multicomp Pro 86T1731
BANANA PLUG AND JACK, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG AND JACK, GOLD PLATED, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1731
Product Name Banana Plug And Jack, Gold Plated, Red; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details