multicomp PRO Product Range Multicomp Pro PSG03570

Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 86T1707 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
86T1707
Product Range Multicomp Pro 86T1707
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T1707
Product Name Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details