multicomp PRO Cable, 3.5Mm 4 Pole Plug-Plug, 6Ft, Blk; Connector Type A Multicomp Pro PSG03514

Description
CABLE, 3.5MM 4 POLE PLUG-PLUG, 6FT, BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Optical Jack Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM 4 POLE PLUG-PLUG, 6FT, BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Optical Jack Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm 4 Pole Plug-Plug, 6Ft, Blk; Connector Type A Multicomp Pro - 26W6349 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm 4 Pole Plug-Plug, 6Ft, Blk; Connector Type A Multicomp Pro
26W6349
Cable, 3.5Mm 4 Pole Plug-Plug, 6Ft, Blk; Connector Type A Multicomp Pro 26W6349
CABLE, 3.5MM 4 POLE PLUG-PLUG, 6FT, BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Optical Jack Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM 4 POLE PLUG-PLUG, 6FT, BLK; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:3.5mm Optical Jack Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6349
Product Name Cable, 3.5Mm 4 Pole Plug-Plug, 6Ft, Blk; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details