multicomp PRO Cable, 3.5Mm Stereo Jack-2 Rca Plug, 6Ft; Connector Type A Multicomp Pro PSG03484

Description
CABLE, 3.5MM STEREO JACK-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO JACK-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Jack-2 Rca Plug, 6Ft; Connector Type A Multicomp Pro - 26W6364 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Jack-2 Rca Plug, 6Ft; Connector Type A Multicomp Pro
26W6364
Cable, 3.5Mm Stereo Jack-2 Rca Plug, 6Ft; Connector Type A Multicomp Pro 26W6364
CABLE, 3.5MM STEREO JACK-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO JACK-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6364
Product Name Cable, 3.5Mm Stereo Jack-2 Rca Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details