multicomp PRO Cable, 3.5Mm Jack-2 Rca Plug, 6Ft, Blk; Connector Type A Multicomp Pro PSG03482

Description
CABLE, 3.5MM JACK-2 RCA PLUG, 6FT, BLK; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM JACK-2 RCA PLUG, 6FT, BLK; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Jack-2 Rca Plug, 6Ft, Blk; Connector Type A Multicomp Pro - 86T1266 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Jack-2 Rca Plug, 6Ft, Blk; Connector Type A Multicomp Pro
86T1266
Cable, 3.5Mm Jack-2 Rca Plug, 6Ft, Blk; Connector Type A Multicomp Pro 86T1266
CABLE, 3.5MM JACK-2 RCA PLUG, 6FT, BLK; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM JACK-2 RCA PLUG, 6FT, BLK; Connector Type A:3.5mm Stereo Jack Socket; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T1266
Product Name Cable, 3.5Mm Jack-2 Rca Plug, 6Ft, Blk; Connector Type A Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details