multicomp PRO Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro PSG03437

Description
CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, 3.5mm Stereo Plug to 3.5mm Stereo Plug, has a length of 3 feet (914 mm) and features a black jacket. It is designed with connector type A and connector type B both being 3.5mm stereo phone plugs. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The cable is ideal for applications requiring a reliable audio connection between devices with 3.5mm stereo ports.

Datasheet Summary
Powered by GS/AI

The Cable, 3.5mm Stereo Plug to 3.5mm Stereo Plug, has a length of 3 feet (914 mm) and features a black jacket. It is designed with connector type A and connector type B both being 3.5mm stereo phone plugs. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. The cable is ideal for applications requiring a reliable audio connection between devices with 3.5mm stereo ports.

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro - 26W6334 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro
26W6334
Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro 26W6334
CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG, 3FT, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6334
Product Name Cable, 3.5Mm Stereo Plug, 3Ft, Black; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details