multicomp PRO Cable, Stereo 3.5Mm Plug-1/4 Plug, 10 ; Connector Type A Multicomp Pro PSG03424

Description
CABLE, STEREO 3.5MM PLUG-1/4" PLUG, 10 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, STEREO 3.5MM PLUG-1/4" PLUG, 10 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Stereo 3.5Mm Plug-1/4 Plug, 10 ; Connector Type A Multicomp Pro - 26W6360 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Stereo 3.5Mm Plug-1/4 Plug, 10 ; Connector Type A Multicomp Pro
26W6360
Cable, Stereo 3.5Mm Plug-1/4 Plug, 10 ; Connector Type A Multicomp Pro 26W6360
CABLE, STEREO 3.5MM PLUG-1/4" PLUG, 10 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, STEREO 3.5MM PLUG-1/4" PLUG, 10 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6360
Product Name Cable, Stereo 3.5Mm Plug-1/4 Plug, 10 ; Connector Type A Multicomp Pro
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details