multicomp PRO Cable, 3.5Mm Stereo Plug-1/4 Plug, 6Ft; Connector Type A Multicomp Pro PSG03423

Description
CABLE, 3.5MM STEREO PLUG-1/4" PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG-1/4" PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-1/4 Plug, 6Ft; Connector Type A Multicomp Pro - 26W6359 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-1/4 Plug, 6Ft; Connector Type A Multicomp Pro
26W6359
Cable, 3.5Mm Stereo Plug-1/4 Plug, 6Ft; Connector Type A Multicomp Pro 26W6359
CABLE, 3.5MM STEREO PLUG-1/4" PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-1/4" PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6359
Product Name Cable, 3.5Mm Stereo Plug-1/4 Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Double Stacking Banana Plug - 4082 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Cable Assembly - 6089A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details