multicomp PRO Cable, 3.5Mm Plug-1/4 Stereo Plug, 1.5 ; Connector Type A Multicomp Pro PSG03422

Description
CABLE, 3.5MM PLUG-1/4" STEREO PLUG, 1.5 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM PLUG-1/4" STEREO PLUG, 1.5 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Plug-1/4 Stereo Plug, 1.5 ; Connector Type A Multicomp Pro - 26W6358 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Plug-1/4 Stereo Plug, 1.5 ; Connector Type A Multicomp Pro
26W6358
Cable, 3.5Mm Plug-1/4 Stereo Plug, 1.5 ; Connector Type A Multicomp Pro 26W6358
CABLE, 3.5MM PLUG-1/4" STEREO PLUG, 1.5 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM PLUG-1/4" STEREO PLUG, 1.5 ; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6358
Product Name Cable, 3.5Mm Plug-1/4 Stereo Plug, 1.5 ; Connector Type A Multicomp Pro
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6445A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details