multicomp PRO Cable, 2 Rca Plug1/4 2 Mono Jack, 6Ft; Connector Type A Multicomp Pro PSG03286

Description
CABLE, 2 RCA PLUG- 1/4" 2 MONO JACK, 6FT; Connector Type A:RCA/Phono Plugs (2); Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 2 RCA PLUG- 1/4" 2 MONO JACK, 6FT; Connector Type A:RCA/Phono Plugs (2); Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2 Rca Plug1/4 2 Mono Jack, 6Ft; Connector Type A Multicomp Pro - 26W6427 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2 Rca Plug1/4 2 Mono Jack, 6Ft; Connector Type A Multicomp Pro
26W6427
Cable, 2 Rca Plug1/4 2 Mono Jack, 6Ft; Connector Type A Multicomp Pro 26W6427
CABLE, 2 RCA PLUG- 1/4" 2 MONO JACK, 6FT; Connector Type A:RCA/Phono Plugs (2); Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 2 RCA PLUG- 1/4" 2 MONO JACK, 6FT; Connector Type A:RCA/Phono Plugs (2); Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6427
Product Name Cable, 2 Rca Plug1/4 2 Mono Jack, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details