multicomp PRO Connector Type A Multicomp Pro PSG03264

Description
Connector Type A:RCA/Phono Jack; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Jack to 2x RCA/Phono Plug RoHS Compliant: Yes
Description
Connector Type A:RCA/Phono Jack; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Jack to 2x RCA/Phono Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 50B5134 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
50B5134
Connector Type A Multicomp Pro 50B5134
Connector Type A:RCA/Phono Jack; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Jack to 2x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Jack; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Jack to 2x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B5134
Product Name Connector Type A Multicomp Pro
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details