multicomp PRO Gold Plated Spade Terminal - Red; Product Range Multicomp Pro PSG03223

Description
Gold Plated Spade Terminal - Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body RoHS Compliant: Yes
Datasheet
Description
Gold Plated Spade Terminal - Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold Plated Spade Terminal - Red; Product Range Multicomp Pro - 26W6773 - Newark, An Avnet Company
Chicago, IL, United States
Gold Plated Spade Terminal - Red; Product Range Multicomp Pro
26W6773
Gold Plated Spade Terminal - Red; Product Range Multicomp Pro 26W6773
Gold Plated Spade Terminal - Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body RoHS Compliant: Yes

Gold Plated Spade Terminal - Red; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Copper Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6773
Product Name Gold Plated Spade Terminal - Red; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products