multicomp PRO Connector Type A Multicomp Pro PSG03109

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7436 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7436
Connector Type A Multicomp Pro 64T7436
Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7436
Product Name Connector Type A Multicomp Pro
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details