multicomp PRO Cable, 2 Rca Jack-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro PSG03096

Description
CABLE, 2 RCA JACK-3.5MM STEREO PLUG, 6FT; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 2 RCA JACK-3.5MM STEREO PLUG, 6FT; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2 Rca Jack-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro - 26W6369 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2 Rca Jack-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro
26W6369
Cable, 2 Rca Jack-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro 26W6369
CABLE, 2 RCA JACK-3.5MM STEREO PLUG, 6FT; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 2 RCA JACK-3.5MM STEREO PLUG, 6FT; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6369
Product Name Cable, 2 Rca Jack-3.5Mm Stereo Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details