multicomp PRO Cable, 2 Rca Jack-3.5Mm Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro PSG03095

Description
CABLE, 2 RCA JACK-3.5MM PLUG, 1.5FT, BLK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, 2 RCA JACK-3.5MM PLUG, 1.5FT, BLK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Cable assembly featuring a 3.5mm stereo plug on one end and two RCA jacks on the other. The cable length is 1.5 feet (0.5 meters) and is designed for audio connections. The jacket color is black, and the product is RoHS compliant, indicating it meets environmental standards. This cable is suitable for applications requiring a connection between devices with 3.5mm audio outputs and RCA inputs.

Datasheet Summary
Powered by GS/AI

Cable assembly featuring a 3.5mm stereo plug on one end and two RCA jacks on the other. The cable length is 1.5 feet (0.5 meters) and is designed for audio connections. The jacket color is black, and the product is RoHS compliant, indicating it meets environmental standards. This cable is suitable for applications requiring a connection between devices with 3.5mm audio outputs and RCA inputs.

Suppliers

Company
Product
Description
Supplier Links
Cable, 2 Rca Jack-3.5Mm Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro - 26W6368 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2 Rca Jack-3.5Mm Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro
26W6368
Cable, 2 Rca Jack-3.5Mm Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro 26W6368
CABLE, 2 RCA JACK-3.5MM PLUG, 1.5FT, BLK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 2 RCA JACK-3.5MM PLUG, 1.5FT, BLK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6368
Product Name Cable, 2 Rca Jack-3.5Mm Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details