multicomp PRO Cable, 1/4 Stereo Plug-Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro PSG03087

Description
CABLE, 1/4" STEREO PLUG-PLUG, 1.5FT, BLK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 1/4" STEREO PLUG-PLUG, 1.5FT, BLK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Plug-Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro - 26W6411 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Plug-Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro
26W6411
Cable, 1/4 Stereo Plug-Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro 26W6411
CABLE, 1/4" STEREO PLUG-PLUG, 1.5FT, BLK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" STEREO PLUG-PLUG, 1.5FT, BLK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:450mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6411
Product Name Cable, 1/4 Stereo Plug-Plug, 1.5Ft, Blk; Connector Type A Multicomp Pro
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details