multicomp PRO Cable, 3.5Mm Stereo Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro PSG03083

Description
CABLE, 3.5MM STEREO PLUG-JACK, 6 , BLK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, 3.5MM STEREO PLUG-JACK, 6 , BLK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm Stereo Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro - 26W6345 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm Stereo Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro
26W6345
Cable, 3.5Mm Stereo Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro 26W6345
CABLE, 3.5MM STEREO PLUG-JACK, 6 , BLK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 3.5MM STEREO PLUG-JACK, 6 , BLK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6345
Product Name Cable, 3.5Mm Stereo Plug-Jack, 6 , Blk; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details