multicomp PRO Rf Coax, Bnc Plug-Plug, 1.5Ft, Black; Connector Type A Multicomp Pro PSG03074

Description
RF COAX, BNC PLUG-PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC PLUG-PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Plug-Plug, 1.5Ft, Black; Connector Type A Multicomp Pro - 26W6488 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Plug, 1.5Ft, Black; Connector Type A Multicomp Pro
26W6488
Rf Coax, Bnc Plug-Plug, 1.5Ft, Black; Connector Type A Multicomp Pro 26W6488
RF COAX, BNC PLUG-PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC PLUG-PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:70ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6488
Product Name Rf Coax, Bnc Plug-Plug, 1.5Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details