multicomp PRO Connector Type A Multicomp Pro PSG03063

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 26W6727 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
26W6727
Connector Type A Multicomp Pro 26W6727
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6727
Product Name Connector Type A Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details