multicomp PRO 3.5Mm Stereo Plug To 2 Rca Plugs Cable Assembly; Connector Type A Multicomp Pro PSG03061

Description
3.5MM STEREO PLUG TO 2 RCA PLUGS CABLE ASSEMBLY; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
3.5MM STEREO PLUG TO 2 RCA PLUGS CABLE ASSEMBLY; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Stereo Plug To 2 Rca Plugs Cable Assembly; Connector Type A Multicomp Pro - 26W6724 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Stereo Plug To 2 Rca Plugs Cable Assembly; Connector Type A Multicomp Pro
26W6724
3.5Mm Stereo Plug To 2 Rca Plugs Cable Assembly; Connector Type A Multicomp Pro 26W6724
3.5MM STEREO PLUG TO 2 RCA PLUGS CABLE ASSEMBLY; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

3.5MM STEREO PLUG TO 2 RCA PLUGS CABLE ASSEMBLY; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6724
Product Name 3.5Mm Stereo Plug To 2 Rca Plugs Cable Assembly; Connector Type A Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details