multicomp PRO Connector Type A Multicomp Pro PSG03051

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA Plug x 2; Cable Length - Imperial:10"; Cable Length - Metric:0.25m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA Plug x 2; Cable Length - Imperial:10"; Cable Length - Metric:0.25m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7476 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7476
Connector Type A Multicomp Pro 64T7476
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA Plug x 2; Cable Length - Imperial:10"; Cable Length - Metric:0.25m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA Plug x 2; Cable Length - Imperial:10"; Cable Length - Metric:0.25m; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64T7476
Product Name Connector Type A Multicomp Pro
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details