multicomp PRO Terminal Post Black; Product Range Multicomp Pro PSG03031

Description
Terminal Post Black; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Terminal Post Black; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Post Black; Product Range Multicomp Pro - 26W6766 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Post Black; Product Range Multicomp Pro
26W6766
Terminal Post Black; Product Range Multicomp Pro 26W6766
Terminal Post Black; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Terminal Post Black; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6766
Product Name Terminal Post Black; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-M6AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details