BNC Female Jack to 3.5MM Mono Plug - Gold Plated; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 67Y9236 |
| Product Name | Bnc Female Jack To 3.5Mm Mono Plug - Gold Plated; Convert From Coax Type Multicomp Pro |
| Connector Type | 3.5mm Connector; BNC |