multicomp PRO 3.5Mm Jack Adapter 90 Degree Mono; No. Of Contacts Multicomp Pro PSG02767

Description
3.5mm Jack Adapter 90 Degree Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Jack Adapter 90 Degree Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Jack Adapter 90 Degree Mono; No. Of Contacts Multicomp Pro - 26W6544 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Jack Adapter 90 Degree Mono; No. Of Contacts Multicomp Pro
26W6544
3.5Mm Jack Adapter 90 Degree Mono; No. Of Contacts Multicomp Pro 26W6544
3.5mm Jack Adapter 90 Degree Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3.5mm Jack Adapter 90 Degree Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6544
Product Name 3.5Mm Jack Adapter 90 Degree Mono; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers