multicomp PRO Jack Adapter 3.5Mm Stereo To 6.35Mm Mono; No. Of Contacts Multicomp Pro PSG02750

Description
Jack Adapter 3.5mm Stereo To 6.35mm Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Jack Adapter 3.5mm Stereo To 6.35mm Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Adapter 3.5Mm Stereo To 6.35Mm Mono; No. Of Contacts Multicomp Pro - 26W6540 - Newark, An Avnet Company
Chicago, IL, United States
Jack Adapter 3.5Mm Stereo To 6.35Mm Mono; No. Of Contacts Multicomp Pro
26W6540
Jack Adapter 3.5Mm Stereo To 6.35Mm Mono; No. Of Contacts Multicomp Pro 26W6540
Jack Adapter 3.5mm Stereo To 6.35mm Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Jack Adapter 3.5mm Stereo To 6.35mm Mono; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6540
Product Name Jack Adapter 3.5Mm Stereo To 6.35Mm Mono; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 97B1147 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Line Socket, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.3200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers