multicomp PRO 6.35Mm Jack Adapter Rohs Compliant Multicomp Pro PSG02745

Description
6.35mm Jack Adapter RoHS Compliant: Yes Socket Mono; No. of Contacts:-; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
6.35mm Jack Adapter RoHS Compliant: Yes Socket Mono; No. of Contacts:-; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.35Mm Jack Adapter Rohs Compliant Multicomp Pro - 26W6762 - Newark, An Avnet Company
Chicago, IL, United States
6.35Mm Jack Adapter Rohs Compliant Multicomp Pro
26W6762
6.35Mm Jack Adapter Rohs Compliant Multicomp Pro 26W6762
6.35mm Jack Adapter RoHS Compliant: Yes Socket Mono; No. of Contacts:-; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

6.35mm Jack Adapter RoHS Compliant: Yes Socket Mono; No. of Contacts:-; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6762
Product Name 6.35Mm Jack Adapter Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products