multicomp PRO Connector Type A Multicomp Pro PSG02699

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 26W6729 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
26W6729
Connector Type A Multicomp Pro 26W6729
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6729
Product Name Connector Type A Multicomp Pro
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details