multicomp PRO 1/4 Inch Stereo Jack Rohs Compliant Multicomp Pro PSG01801

Description
1/4 Inch Stereo Jack RoHS Compliant: Yes Socket; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
1/4 Inch Stereo Jack RoHS Compliant: Yes Socket; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch Stereo Jack Rohs Compliant Multicomp Pro - 26W6761 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Inch Stereo Jack Rohs Compliant Multicomp Pro
26W6761
1/4 Inch Stereo Jack Rohs Compliant Multicomp Pro 26W6761
1/4 Inch Stereo Jack RoHS Compliant: Yes Socket; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

1/4 Inch Stereo Jack RoHS Compliant: Yes Socket; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6761
Product Name 1/4 Inch Stereo Jack Rohs Compliant Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details